3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm
CAP TANT 3.3UF 10% 10V 1206
CAP TANT 3.3UF 10% 10V 1206
TANTALUM CAPACITOR, 3.3UF, 10V, 8 OHM, 0.1, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:S; Failure Rate:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3279-2-ND | TAJS335K010RNJ | TAJS335K010RNJ | 09R6227 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 3.3Uf, 10V, 8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |