Kyocera Corporation Tantalum Capacitors TAJS155M020RNJ

Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.4Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS155M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS155M020RNJ-ND
Tantalum Capacitors TAJS155M020RNJ-ND
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.4Ohm

1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.4Ohm

Buy Now Datasheet
Capacitor Tant, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx - 54J3881 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx
54J3881
Capacitor Tant, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx 54J3881
CAPACITOR TANT, 1.5UF, 20V, 1206 20%; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5.4ohm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 20V, 1206 20%; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx - 73R9179 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx
73R9179
Tantalum Capacitor, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx 73R9179
TANTALUM CAPACITOR, 1.5UF, 20V, 1206 20%; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5.4ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 20V, 1206 20%; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5.4ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJS155M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS155M020RNJ
Tantalum Capacitors TAJS155M020RNJ
CAP TANT 1.5UF 20% 20V 1206

CAP TANT 1.5UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJS155M020RNJ-ND 54J3881 73R9179 TAJS155M020RNJ
Product Name Tantalum Capacitors Capacitor Tant, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitor, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers