2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 15Ohm
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 15Ohm
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 15Ohm
Cap Tant Solid 2.2uF 10V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 15 Ohm 125°C T/R Product overview: TAJR225M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR225M010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 2.2UF 20% 10V 0805
CAP TANT 2.2UF 20% 10V 0805
TANTALUM CAPACITOR, 2.2UF, 10V, 15 OHM, 0.2, 805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
CAPACITOR TANT, 2.2UF, 10V, 15 OHM, 0.2, 805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:61mA RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3054-1-ND | 478-3054-6-ND | 59-TAJR225M010RNJ | TAJR225M010RNJ | TAJR225M010RNJ | 54J3802 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 10V 15 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 10V, 15 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |