Kyocera Corporation Tantalum Capacitors TAJT474K035RNJ

Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT474K035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT474K035RNJ-ND
Tantalum Capacitors TAJT474K035RNJ-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 35V, 1210 10%; Capacitance Kyocera Avx - 54J4022 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 1210 10%; Capacitance Kyocera Avx
54J4022
Capacitor Tant, 0.47Uf, 35V, 1210 10%; Capacitance Kyocera Avx 54J4022
CAPACITOR TANT, 0.47UF, 35V, 1210 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 1210 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJT474K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT474K035RNJ
Tantalum Capacitors TAJT474K035RNJ
CAP TANT 0.47UF 10% 35V 1411

CAP TANT 0.47UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJT474K035RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJT474K035RNJ
Capacitors - Tantalum Capacitors TAJT474K035RNJ
CAP TANT 0.47UF 10% 35V 1411

CAP TANT 0.47UF 10% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJT474K035RNJ-ND 54J4022 TAJT474K035RNJ TAJT474K035RNJ
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 1210 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details