Vishay Intertechnology, Inc. RES 0.649 OHM 2W 1% WW AXIAL RWR80SR649FRB12

Description
RES 0.649ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.649ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.649 OHM 2W 1% WW AXIAL - RWR80SR649FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 2W 1% WW AXIAL
RWR80SR649FRB12
RES 0.649 OHM 2W 1% WW AXIAL RWR80SR649FRB12
RES 0.649ohm 2W 1% WW AXIAL

RES 0.649ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR649FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR649FRB12-ND
Through Hole Resistors RWR80SR649FRB12-ND
649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR649FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR649FRB12
Wirewound Resistors 3110-RWR80SR649FRB12
EGS-3-80 .649 1% RWR80SR649FR B12

EGS-3-80 .649 1% RWR80SR649FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR649FRB12 RWR80SR649FRB12-ND 3110-RWR80SR649FRB12
Product Name RES 0.649 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details