Vishay Intertechnology, Inc. RES 0.499 OHM 2W 0.1% WW AXIAL RWR80SR499BSBSL

Description
RES 0.499ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 2W 0.1% WW AXIAL - RWR80SR499BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 0.1% WW AXIAL
RWR80SR499BSBSL
RES 0.499 OHM 2W 0.1% WW AXIAL RWR80SR499BSBSL
RES 0.499ohm 2W 0.1% WW AXIAL

RES 0.499ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR499BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR499BSBSL
Wirewound Resistors 3110-RWR80SR499BSBSL
EGS-3-80 .499 .1% RWR80SR499BS BSL

EGS-3-80 .499 .1% RWR80SR499BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR499BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR499BSBSL-ND
Through Hole Resistors RWR80SR499BSBSL-ND
499 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR499BSBSL 3110-RWR80SR499BSBSL RWR80SR499BSBSL-ND
Product Name RES 0.499 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers