Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR348FRBSL

Description
EGS-3-80 .348 1% RWR80SR348FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .348 1% RWR80SR348FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR348FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR348FRBSL
Wirewound Resistors 3110-RWR80SR348FRBSL
EGS-3-80 .348 1% RWR80SR348FR BSL

EGS-3-80 .348 1% RWR80SR348FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR348FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR348FRBSL-ND
Through Hole Resistors RWR80SR348FRBSL-ND
348 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.348 OHM 2W 1% WW AXIAL - RWR80SR348FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 2W 1% WW AXIAL
RWR80SR348FRBSL
RES 0.348 OHM 2W 1% WW AXIAL RWR80SR348FRBSL
RES 0.348ohm 2W 1% WW AXIAL

RES 0.348ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR348FRBSL RWR80SR348FRBSL-ND RWR80SR348FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.348 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers