Vishay Intertechnology, Inc. RES 0.33 OHM 2W 1% WW AXIAL RWR80SR330FRRSL

Description
RES 0.33ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.33ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 2W 1% WW AXIAL - RWR80SR330FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 2W 1% WW AXIAL
RWR80SR330FRRSL
RES 0.33 OHM 2W 1% WW AXIAL RWR80SR330FRRSL
RES 0.33ohm 2W 1% WW AXIAL

RES 0.33ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR330FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR330FRRSL-ND
Through Hole Resistors RWR80SR330FRRSL-ND
330 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR330FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR330FRRSL
Wirewound Resistors 3110-RWR80SR330FRRSL
EGS-3-80 .33 1% RWR80SR330FR RSL

EGS-3-80 .33 1% RWR80SR330FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR330FRRSL RWR80SR330FRRSL-ND 3110-RWR80SR330FRRSL
Product Name RES 0.33 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details