Vishay Intertechnology, Inc. RES 0.481 OHM 2W 1% WW AXIAL RWR80SR481FRB12

Description
RES 0.481ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.481ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.481 OHM 2W 1% WW AXIAL - RWR80SR481FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.481 OHM 2W 1% WW AXIAL
RWR80SR481FRB12
RES 0.481 OHM 2W 1% WW AXIAL RWR80SR481FRB12
RES 0.481ohm 2W 1% WW AXIAL

RES 0.481ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR481FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR481FRB12
Wirewound Resistors 3110-RWR80SR481FRB12
EGS-3-80 .481 1% RWR80SR481FR B12

EGS-3-80 .481 1% RWR80SR481FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR481FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR481FRB12-ND
Through Hole Resistors RWR80SR481FRB12-ND
481 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

481 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR481FRB12 3110-RWR80SR481FRB12 RWR80SR481FRB12-ND
Product Name RES 0.481 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4810 ohms 0.4810 ohms 0.4810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details