Vishay Intertechnology, Inc. RES 0.59 OHM 2W 1% WW AXIAL RWR80SR590FSBSL

Description
RES 0.59ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.59ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.59 OHM 2W 1% WW AXIAL - RWR80SR590FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 2W 1% WW AXIAL
RWR80SR590FSBSL
RES 0.59 OHM 2W 1% WW AXIAL RWR80SR590FSBSL
RES 0.59ohm 2W 1% WW AXIAL

RES 0.59ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR590FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR590FSBSL-ND
Through Hole Resistors RWR80SR590FSBSL-ND
590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR590FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR590FSBSL
Wirewound Resistors 3110-RWR80SR590FSBSL
EGS-3-80 .59 1% RWR80SR590FS BSL

EGS-3-80 .59 1% RWR80SR590FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR590FSBSL RWR80SR590FSBSL-ND 3110-RWR80SR590FSBSL
Product Name RES 0.59 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR62JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details