Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR392FSRSL

Description
392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR392FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR392FSRSL-ND
Through Hole Resistors RWR80SR392FSRSL-ND
392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.392 OHM 2W 1% WW AXIAL - RWR80SR392FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 2W 1% WW AXIAL
RWR80SR392FSRSL
RES 0.392 OHM 2W 1% WW AXIAL RWR80SR392FSRSL
RES 0.392ohm 2W 1% WW AXIAL

RES 0.392ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR392FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR392FSRSL
Wirewound Resistors 3110-RWR80SR392FSRSL
EGS-3-80 .392 1% RWR80SR392FS RSL

EGS-3-80 .392 1% RWR80SR392FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR392FSRSL-ND RWR80SR392FSRSL 3110-RWR80SR392FSRSL
Product Name Through Hole Resistors RES 0.392 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers