Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR294FSBSL

Description
294 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
294 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR294FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR294FSBSL-ND
Through Hole Resistors RWR80SR294FSBSL-ND
294 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR294FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR294FSBSL
Wirewound Resistors 3110-RWR80SR294FSBSL
EGS-3-80 .294 1% RWR80SR294FS BSL

EGS-3-80 .294 1% RWR80SR294FS BSL

Supplier's Site Datasheet
RES 0.294 OHM 2W 1% WW AXIAL - RWR80SR294FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.294 OHM 2W 1% WW AXIAL
RWR80SR294FSBSL
RES 0.294 OHM 2W 1% WW AXIAL RWR80SR294FSBSL
RES 0.294ohm 2W 1% WW AXIAL

RES 0.294ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR294FSBSL-ND 3110-RWR80SR294FSBSL RWR80SR294FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.294 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2940 ohms 0.2940 ohms 0.2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details