Vishay Intertechnology, Inc. RES 0.511 OHM 2W 1% WW AXIAL RWR80SR511FRS73

Description
RES 0.511ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 2W 1% WW AXIAL - RWR80SR511FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 2W 1% WW AXIAL
RWR80SR511FRS73
RES 0.511 OHM 2W 1% WW AXIAL RWR80SR511FRS73
RES 0.511ohm 2W 1% WW AXIAL

RES 0.511ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR511FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR511FRS73
Wirewound Resistors 3110-RWR80SR511FRS73
EGS-3-80 .511 1% RWR80SR511FR S73

EGS-3-80 .511 1% RWR80SR511FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR511FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR511FRS73-ND
Through Hole Resistors RWR80SR511FRS73-ND
511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR511FRS73 3110-RWR80SR511FRS73 RWR80SR511FRS73-ND
Product Name RES 0.511 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers