Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR464FSBSL

Description
EGS-3-80 .464 1% RWR80SR464FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .464 1% RWR80SR464FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR464FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR464FSBSL
Wirewound Resistors 3110-RWR80SR464FSBSL
EGS-3-80 .464 1% RWR80SR464FS BSL

EGS-3-80 .464 1% RWR80SR464FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR464FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR464FSBSL-ND
Through Hole Resistors RWR80SR464FSBSL-ND
464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.464 OHM 2W 1% WW AXIAL - RWR80SR464FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 2W 1% WW AXIAL
RWR80SR464FSBSL
RES 0.464 OHM 2W 1% WW AXIAL RWR80SR464FSBSL
RES 0.464ohm 2W 1% WW AXIAL

RES 0.464ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR464FSBSL RWR80SR464FSBSL-ND RWR80SR464FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.464 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details