Vishay Intertechnology, Inc. RES 0.487 OHM 2W 1% WW AXIAL RWR80SR487FPRSL

Description
RES 0.487ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.487ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.487 OHM 2W 1% WW AXIAL - RWR80SR487FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 2W 1% WW AXIAL
RWR80SR487FPRSL
RES 0.487 OHM 2W 1% WW AXIAL RWR80SR487FPRSL
RES 0.487ohm 2W 1% WW AXIAL

RES 0.487ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR487FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR487FPRSL
Wirewound Resistors 3110-RWR80SR487FPRSL
EGS-3-80 .487 1% RWR80SR487FP RSL

EGS-3-80 .487 1% RWR80SR487FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR487FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR487FPRSL-ND
Through Hole Resistors RWR80SR487FPRSL-ND
487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR487FPRSL 3110-RWR80SR487FPRSL RWR80SR487FPRSL-ND
Product Name RES 0.487 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1630027-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers