Vishay Intertechnology, Inc. RES 0.619 OHM 2W 0.5% WW AXIAL RWR80SR619DRS73

Description
RES 0.619ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.619ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 2W 0.5% WW AXIAL - RWR80SR619DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 2W 0.5% WW AXIAL
RWR80SR619DRS73
RES 0.619 OHM 2W 0.5% WW AXIAL RWR80SR619DRS73
RES 0.619ohm 2W 0.5% WW AXIAL

RES 0.619ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR619DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR619DRS73-ND
Through Hole Resistors RWR80SR619DRS73-ND
619 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR619DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR619DRS73
Wirewound Resistors 3110-RWR80SR619DRS73
EGS-3-80 .619 .5% RWR80SR619DR S73

EGS-3-80 .619 .5% RWR80SR619DR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR619DRS73 RWR80SR619DRS73-ND 3110-RWR80SR619DRS73
Product Name RES 0.619 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details