Vishay Intertechnology, Inc. RES 0.261 OHM 2W 1% WW AXIAL RWR80SR261FPS73

Description
RES 0.261ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.261ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.261 OHM 2W 1% WW AXIAL - RWR80SR261FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 2W 1% WW AXIAL
RWR80SR261FPS73
RES 0.261 OHM 2W 1% WW AXIAL RWR80SR261FPS73
RES 0.261ohm 2W 1% WW AXIAL

RES 0.261ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR261FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR261FPS73-ND
Through Hole Resistors RWR80SR261FPS73-ND
261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR261FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR261FPS73
Wirewound Resistors 3110-RWR80SR261FPS73
EGS-3-80 .261 1% RWR80SR261FP S73

EGS-3-80 .261 1% RWR80SR261FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR261FPS73 RWR80SR261FPS73-ND 3110-RWR80SR261FPS73
Product Name RES 0.261 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details