Vishay Intertechnology, Inc. RES 0.357 OHM 2W 1% WW AXIAL RWR80SR357FRS70

Description
RES 0.357ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.357ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.357 OHM 2W 1% WW AXIAL - RWR80SR357FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.357 OHM 2W 1% WW AXIAL
RWR80SR357FRS70
RES 0.357 OHM 2W 1% WW AXIAL RWR80SR357FRS70
RES 0.357ohm 2W 1% WW AXIAL

RES 0.357ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR357FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR357FRS70-ND
Through Hole Resistors RWR80SR357FRS70-ND
357 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR357FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR357FRS70
Wirewound Resistors 3110-RWR80SR357FRS70
EGS-3-80 .357 1% RWR80SR357FR S70

EGS-3-80 .357 1% RWR80SR357FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR357FRS70 RWR80SR357FRS70-ND 3110-RWR80SR357FRS70
Product Name RES 0.357 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3570 ohms 0.3570 ohms 0.3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers