Vishay Intertechnology, Inc. RES 0.267 OHM 2W 1% WW AXIAL RWR80SR267FMRSL

Description
RES 0.267ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.267ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.267 OHM 2W 1% WW AXIAL - RWR80SR267FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 2W 1% WW AXIAL
RWR80SR267FMRSL
RES 0.267 OHM 2W 1% WW AXIAL RWR80SR267FMRSL
RES 0.267ohm 2W 1% WW AXIAL

RES 0.267ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR267FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR267FMRSL-ND
Through Hole Resistors RWR80SR267FMRSL-ND
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR267FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR267FMRSL
Wirewound Resistors 3110-RWR80SR267FMRSL
EGS-3-80 .267 1% RWR80SR267FM RSL

EGS-3-80 .267 1% RWR80SR267FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR267FMRSL RWR80SR267FMRSL-ND 3110-RWR80SR267FMRSL
Product Name RES 0.267 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2670 ohms 0.2670 ohms 0.2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details