Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR374FRRSL

Description
374 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
374 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR374FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR374FRRSL-ND
Through Hole Resistors RWR80SR374FRRSL-ND
374 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR374FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR374FRRSL
Wirewound Resistors 3110-RWR80SR374FRRSL
EGS-3-80 .374 1% RWR80SR374FR RSL

EGS-3-80 .374 1% RWR80SR374FR RSL

Supplier's Site Datasheet
RES 0.374 OHM 2W 1% WW AXIAL - RWR80SR374FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 2W 1% WW AXIAL
RWR80SR374FRRSL
RES 0.374 OHM 2W 1% WW AXIAL RWR80SR374FRRSL
RES 0.374ohm 2W 1% WW AXIAL

RES 0.374ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR374FRRSL-ND 3110-RWR80SR374FRRSL RWR80SR374FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.374 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers