Vishay Intertechnology, Inc. RES 0.34 OHM 2W 1% WW AXIAL RWR80SR340FSBSL

Description
RES 0.34ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.34ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.34 OHM 2W 1% WW AXIAL - RWR80SR340FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.34 OHM 2W 1% WW AXIAL
RWR80SR340FSBSL
RES 0.34 OHM 2W 1% WW AXIAL RWR80SR340FSBSL
RES 0.34ohm 2W 1% WW AXIAL

RES 0.34ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR340FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR340FSBSL-ND
Through Hole Resistors RWR80SR340FSBSL-ND
340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR340FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR340FSBSL
Wirewound Resistors 3110-RWR80SR340FSBSL
EGS-3-80 .34 1% RWR80SR340FS BSL

EGS-3-80 .34 1% RWR80SR340FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR340FSBSL RWR80SR340FSBSL-ND 3110-RWR80SR340FSBSL
Product Name RES 0.34 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3400 ohms 0.3400 ohms 0.3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C103K3JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers