Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR453DSS73

Description
453 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
453 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR453DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR453DSS73-ND
Through Hole Resistors RWR80SR453DSS73-ND
453 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR453DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR453DSS73
Wirewound Resistors 3110-RWR80SR453DSS73
EGS-3-80 .453 .5% RWR80SR453DS S73

EGS-3-80 .453 .5% RWR80SR453DS S73

Supplier's Site Datasheet
RES 0.453 OHM 2W 0.5% WW AXIAL - RWR80SR453DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 2W 0.5% WW AXIAL
RWR80SR453DSS73
RES 0.453 OHM 2W 0.5% WW AXIAL RWR80SR453DSS73
RES 0.453ohm 2W 0.5% WW AXIAL

RES 0.453ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR453DSS73-ND 3110-RWR80SR453DSS73 RWR80SR453DSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.453 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details