Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR261FRS73

Description
EGS-3-80 .261 1% RWR80SR261FR S73
Request a Quote Datasheet
Description
EGS-3-80 .261 1% RWR80SR261FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR261FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR261FRS73
Wirewound Resistors 3110-RWR80SR261FRS73
EGS-3-80 .261 1% RWR80SR261FR S73

EGS-3-80 .261 1% RWR80SR261FR S73

Supplier's Site Datasheet
RES 0.261 OHM 2W 1% WW AXIAL - RWR80SR261FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 2W 1% WW AXIAL
RWR80SR261FRS73
RES 0.261 OHM 2W 1% WW AXIAL RWR80SR261FRS73
RES 0.261ohm 2W 1% WW AXIAL

RES 0.261ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR261FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR261FRS73-ND
Through Hole Resistors RWR80SR261FRS73-ND
261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR261FRS73 RWR80SR261FRS73 RWR80SR261FRS73-ND
Product Name Wirewound Resistors RES 0.261 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details