Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR562BRB12

Description
EGS-3-80 .562 .1% RWR80SR562BR B12
Request a Quote Datasheet
Description
EGS-3-80 .562 .1% RWR80SR562BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR562BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR562BRB12
Wirewound Resistors 3110-RWR80SR562BRB12
EGS-3-80 .562 .1% RWR80SR562BR B12

EGS-3-80 .562 .1% RWR80SR562BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR562BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR562BRB12-ND
Through Hole Resistors RWR80SR562BRB12-ND
562 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.562 OHM 2W 0.1% WW AXIAL - RWR80SR562BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 2W 0.1% WW AXIAL
RWR80SR562BRB12
RES 0.562 OHM 2W 0.1% WW AXIAL RWR80SR562BRB12
RES 0.562ohm 2W 0.1% WW AXIAL

RES 0.562ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR562BRB12 RWR80SR562BRB12-ND RWR80SR562BRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.562 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details