Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR316FSB12

Description
EGS-3-80 .316 1% RWR80SR316FS B12
Request a Quote Datasheet
Description
EGS-3-80 .316 1% RWR80SR316FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR316FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR316FSB12
Wirewound Resistors 3110-RWR80SR316FSB12
EGS-3-80 .316 1% RWR80SR316FS B12

EGS-3-80 .316 1% RWR80SR316FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR316FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR316FSB12-ND
Through Hole Resistors RWR80SR316FSB12-ND
316 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.316 OHM 2W 1% WW AXIAL - RWR80SR316FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 2W 1% WW AXIAL
RWR80SR316FSB12
RES 0.316 OHM 2W 1% WW AXIAL RWR80SR316FSB12
RES 0.316ohm 2W 1% WW AXIAL

RES 0.316ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR316FSB12 RWR80SR316FSB12-ND RWR80SR316FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.316 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details