Vishay Intertechnology, Inc. RES 0.475 OHM 2W 1% WW AXIAL RWR80SR475FSRSL

Description
RES 0.475ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 2W 1% WW AXIAL - RWR80SR475FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 2W 1% WW AXIAL
RWR80SR475FSRSL
RES 0.475 OHM 2W 1% WW AXIAL RWR80SR475FSRSL
RES 0.475ohm 2W 1% WW AXIAL

RES 0.475ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR475FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR475FSRSL
Wirewound Resistors 3110-RWR80SR475FSRSL
EGS-3-80 .475 1% RWR80SR475FS RSL

EGS-3-80 .475 1% RWR80SR475FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR475FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR475FSRSL-ND
Through Hole Resistors RWR80SR475FSRSL-ND
475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR475FSRSL 3110-RWR80SR475FSRSL RWR80SR475FSRSL-ND
Product Name RES 0.475 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details