Vishay Intertechnology, Inc. RES 0.556 OHM 2W 0.5% WW AXIAL RWR80SR556DRB12

Description
RES 0.556ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.556ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.556 OHM 2W 0.5% WW AXIAL - RWR80SR556DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.556 OHM 2W 0.5% WW AXIAL
RWR80SR556DRB12
RES 0.556 OHM 2W 0.5% WW AXIAL RWR80SR556DRB12
RES 0.556ohm 2W 0.5% WW AXIAL

RES 0.556ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR556DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR556DRB12
Wirewound Resistors 3110-RWR80SR556DRB12
EGS-3-80 .556 .5% RWR80SR556DR B12

EGS-3-80 .556 .5% RWR80SR556DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR556DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR556DRB12-ND
Through Hole Resistors RWR80SR556DRB12-ND
556 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

556 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR556DRB12 3110-RWR80SR556DRB12 RWR80SR556DRB12-ND
Product Name RES 0.556 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5560 ohms 0.5560 ohms 0.5560 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details