Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR499FSS70

Description
EGS-3-80 .499 1% RWR80SR499FS S70
Request a Quote Datasheet
Description
EGS-3-80 .499 1% RWR80SR499FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR499FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR499FSS70
Wirewound Resistors 3110-RWR80SR499FSS70
EGS-3-80 .499 1% RWR80SR499FS S70

EGS-3-80 .499 1% RWR80SR499FS S70

Supplier's Site Datasheet
RES 0.499 OHM 2W 1% WW AXIAL - RWR80SR499FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 1% WW AXIAL
RWR80SR499FSS70
RES 0.499 OHM 2W 1% WW AXIAL RWR80SR499FSS70
RES 0.499ohm 2W 1% WW AXIAL

RES 0.499ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR499FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR499FSS70-ND
Through Hole Resistors RWR80SR499FSS70-ND
499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR499FSS70 RWR80SR499FSS70 RWR80SR499FSS70-ND
Product Name Wirewound Resistors RES 0.499 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers