Vishay Intertechnology, Inc. RES 0.324 OHM 2W 1% WW AXIAL RWR80SR324FRBSL

Description
RES 0.324ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.324ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.324 OHM 2W 1% WW AXIAL - RWR80SR324FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 2W 1% WW AXIAL
RWR80SR324FRBSL
RES 0.324 OHM 2W 1% WW AXIAL RWR80SR324FRBSL
RES 0.324ohm 2W 1% WW AXIAL

RES 0.324ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR324FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR324FRBSL
Wirewound Resistors 3110-RWR80SR324FRBSL
EGS-3-80 .324 1% RWR80SR324FR BSL

EGS-3-80 .324 1% RWR80SR324FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR324FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR324FRBSL-ND
Through Hole Resistors RWR80SR324FRBSL-ND
324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR324FRBSL 3110-RWR80SR324FRBSL RWR80SR324FRBSL-ND
Product Name RES 0.324 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details