Vishay Intertechnology, Inc. RES 0.505 OHM 2W 0.1% WW AXIAL RWR80SR505BRB12

Description
RES 0.505ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.505ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.505 OHM 2W 0.1% WW AXIAL - RWR80SR505BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.505 OHM 2W 0.1% WW AXIAL
RWR80SR505BRB12
RES 0.505 OHM 2W 0.1% WW AXIAL RWR80SR505BRB12
RES 0.505ohm 2W 0.1% WW AXIAL

RES 0.505ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR505BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR505BRB12-ND
Through Hole Resistors RWR80SR505BRB12-ND
505 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

505 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR505BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR505BRB12
Wirewound Resistors 3110-RWR80SR505BRB12
EGS-3-80 .505 .1% RWR80SR505BR B12

EGS-3-80 .505 .1% RWR80SR505BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR505BRB12 RWR80SR505BRB12-ND 3110-RWR80SR505BRB12
Product Name RES 0.505 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5050 ohms 0.5050 ohms 0.5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details