Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR261FPRSL

Description
261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR261FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR261FPRSL-ND
Through Hole Resistors RWR80SR261FPRSL-ND
261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.261 OHM 2W 1% WW AXIAL - RWR80SR261FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 2W 1% WW AXIAL
RWR80SR261FPRSL
RES 0.261 OHM 2W 1% WW AXIAL RWR80SR261FPRSL
RES 0.261ohm 2W 1% WW AXIAL

RES 0.261ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR261FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR261FPRSL
Wirewound Resistors 3110-RWR80SR261FPRSL
EGS-3-80 .261 1% RWR80SR261FP RSL

EGS-3-80 .261 1% RWR80SR261FP RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR261FPRSL-ND RWR80SR261FPRSL 3110-RWR80SR261FPRSL
Product Name Through Hole Resistors RES 0.261 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details