Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR475FRRSL

Description
EGS-3-80 .475 1% RWR80SR475FR RSL
Request a Quote Datasheet
Description
EGS-3-80 .475 1% RWR80SR475FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR475FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR475FRRSL
Wirewound Resistors 3110-RWR80SR475FRRSL
EGS-3-80 .475 1% RWR80SR475FR RSL

EGS-3-80 .475 1% RWR80SR475FR RSL

Supplier's Site Datasheet
RES 0.475 OHM 2W 1% WW AXIAL - RWR80SR475FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 2W 1% WW AXIAL
RWR80SR475FRRSL
RES 0.475 OHM 2W 1% WW AXIAL RWR80SR475FRRSL
RES 0.475ohm 2W 1% WW AXIAL

RES 0.475ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR475FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR475FRRSL-ND
Through Hole Resistors RWR80SR475FRRSL-ND
475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR475FRRSL RWR80SR475FRRSL RWR80SR475FRRSL-ND
Product Name Wirewound Resistors RES 0.475 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details