Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR365FRS70

Description
EGS-3-80 .365 1% RWR80SR365FR S70
Request a Quote Datasheet
Description
EGS-3-80 .365 1% RWR80SR365FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR365FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR365FRS70
Wirewound Resistors 3110-RWR80SR365FRS70
EGS-3-80 .365 1% RWR80SR365FR S70

EGS-3-80 .365 1% RWR80SR365FR S70

Supplier's Site Datasheet
RES 0.365 OHM 2W 1% WW AXIAL - RWR80SR365FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 2W 1% WW AXIAL
RWR80SR365FRS70
RES 0.365 OHM 2W 1% WW AXIAL RWR80SR365FRS70
RES 0.365ohm 2W 1% WW AXIAL

RES 0.365ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR365FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR365FRS70-ND
Through Hole Resistors RWR80SR365FRS70-ND
365 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR365FRS70 RWR80SR365FRS70 RWR80SR365FRS70-ND
Product Name Wirewound Resistors RES 0.365 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details