Vishay Intertechnology, Inc. RES 0.5 OHM 2W 0.1% WW AXIAL RWR80SR500BRS73

Description
RES 0.5ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.5ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 2W 0.1% WW AXIAL - RWR80SR500BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 2W 0.1% WW AXIAL
RWR80SR500BRS73
RES 0.5 OHM 2W 0.1% WW AXIAL RWR80SR500BRS73
RES 0.5ohm 2W 0.1% WW AXIAL

RES 0.5ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR500BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR500BRS73-ND
Through Hole Resistors RWR80SR500BRS73-ND
500 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR500BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR500BRS73
Wirewound Resistors 3110-RWR80SR500BRS73
EGS-3-80 .5 .1% RWR80SR500BR S73

EGS-3-80 .5 .1% RWR80SR500BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR500BRS73 RWR80SR500BRS73-ND 3110-RWR80SR500BRS73
Product Name RES 0.5 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details