Vishay Intertechnology, Inc. RES 0.536 OHM 2W 1% WW AXIAL RWR80SR536FRB12

Description
RES 0.536ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.536ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.536 OHM 2W 1% WW AXIAL - RWR80SR536FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 2W 1% WW AXIAL
RWR80SR536FRB12
RES 0.536 OHM 2W 1% WW AXIAL RWR80SR536FRB12
RES 0.536ohm 2W 1% WW AXIAL

RES 0.536ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR536FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR536FRB12-ND
Through Hole Resistors RWR80SR536FRB12-ND
536 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR536FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR536FRB12
Wirewound Resistors 3110-RWR80SR536FRB12
EGS-3-80 .536 1% RWR80SR536FR B12

EGS-3-80 .536 1% RWR80SR536FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR536FRB12 RWR80SR536FRB12-ND 3110-RWR80SR536FRB12
Product Name RES 0.536 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details