Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR487FRBSL

Description
EGS-3-80 .487 1% RWR80SR487FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .487 1% RWR80SR487FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR487FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR487FRBSL
Wirewound Resistors 3110-RWR80SR487FRBSL
EGS-3-80 .487 1% RWR80SR487FR BSL

EGS-3-80 .487 1% RWR80SR487FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR487FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR487FRBSL-ND
Through Hole Resistors RWR80SR487FRBSL-ND
487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.487 OHM 2W 1% WW AXIAL - RWR80SR487FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 2W 1% WW AXIAL
RWR80SR487FRBSL
RES 0.487 OHM 2W 1% WW AXIAL RWR80SR487FRBSL
RES 0.487ohm 2W 1% WW AXIAL

RES 0.487ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR487FRBSL RWR80SR487FRBSL-ND RWR80SR487FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.487 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details