Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR392FSB12

Description
EGS-3-80 .392 1% RWR80SR392FS B12
Request a Quote Datasheet
Description
EGS-3-80 .392 1% RWR80SR392FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR392FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR392FSB12
Wirewound Resistors 3110-RWR80SR392FSB12
EGS-3-80 .392 1% RWR80SR392FS B12

EGS-3-80 .392 1% RWR80SR392FS B12

Supplier's Site Datasheet
RES 0.392 OHM 2W 1% WW AXIAL - RWR80SR392FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 2W 1% WW AXIAL
RWR80SR392FSB12
RES 0.392 OHM 2W 1% WW AXIAL RWR80SR392FSB12
RES 0.392ohm 2W 1% WW AXIAL

RES 0.392ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR392FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR392FSB12-ND
Through Hole Resistors RWR80SR392FSB12-ND
392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR392FSB12 RWR80SR392FSB12 RWR80SR392FSB12-ND
Product Name Wirewound Resistors RES 0.392 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details