Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR625BRBSL

Description
EGS-3-80 .625 .1% RWR80SR625BR BSL
Request a Quote Datasheet
Description
EGS-3-80 .625 .1% RWR80SR625BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR625BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR625BRBSL
Wirewound Resistors 3110-RWR80SR625BRBSL
EGS-3-80 .625 .1% RWR80SR625BR BSL

EGS-3-80 .625 .1% RWR80SR625BR BSL

Supplier's Site Datasheet
RES 0.625 OHM 2W 0.1% WW AXIAL - RWR80SR625BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.625 OHM 2W 0.1% WW AXIAL
RWR80SR625BRBSL
RES 0.625 OHM 2W 0.1% WW AXIAL RWR80SR625BRBSL
RES 0.625ohm 2W 0.1% WW AXIAL

RES 0.625ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR625BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR625BRBSL-ND
Through Hole Resistors RWR80SR625BRBSL-ND
625 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

625 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR625BRBSL RWR80SR625BRBSL RWR80SR625BRBSL-ND
Product Name Wirewound Resistors RES 0.625 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6250 ohms 0.6250 ohms 0.6250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661617 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details