Vishay Intertechnology, Inc. RES 0.397 OHM 2W 1% WW AXIAL RWR80SR397FRB12

Description
RES 0.397ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.397ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.397 OHM 2W 1% WW AXIAL - RWR80SR397FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.397 OHM 2W 1% WW AXIAL
RWR80SR397FRB12
RES 0.397 OHM 2W 1% WW AXIAL RWR80SR397FRB12
RES 0.397ohm 2W 1% WW AXIAL

RES 0.397ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR397FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR397FRB12
Wirewound Resistors 3110-RWR80SR397FRB12
EGS-3-80 .397 1% RWR80SR397FR B12

EGS-3-80 .397 1% RWR80SR397FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR397FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR397FRB12-ND
Through Hole Resistors RWR80SR397FRB12-ND
397 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

397 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR397FRB12 3110-RWR80SR397FRB12 RWR80SR397FRB12-ND
Product Name RES 0.397 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3970 ohms 0.3970 ohms 0.3970 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details