Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR267FRRSL

Description
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR267FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR267FRRSL-ND
Through Hole Resistors RWR80SR267FRRSL-ND
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR267FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR267FRRSL
Wirewound Resistors 3110-RWR80SR267FRRSL
EGS-3-80 .267 1% RWR80SR267FR RSL

EGS-3-80 .267 1% RWR80SR267FR RSL

Supplier's Site Datasheet
RES 0.267 OHM 2W 1% WW AXIAL - RWR80SR267FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 2W 1% WW AXIAL
RWR80SR267FRRSL
RES 0.267 OHM 2W 1% WW AXIAL RWR80SR267FRRSL
RES 0.267ohm 2W 1% WW AXIAL

RES 0.267ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR267FRRSL-ND 3110-RWR80SR267FRRSL RWR80SR267FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.267 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2670 ohms 0.2670 ohms 0.2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - A129322-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers