Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR357FRRSL

Description
EGS-3-80 .357 1% RWR80SR357FR RSL
Request a Quote Datasheet
Description
EGS-3-80 .357 1% RWR80SR357FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR357FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR357FRRSL
Wirewound Resistors 3110-RWR80SR357FRRSL
EGS-3-80 .357 1% RWR80SR357FR RSL

EGS-3-80 .357 1% RWR80SR357FR RSL

Supplier's Site Datasheet
RES 0.357 OHM 2W 1% WW AXIAL - RWR80SR357FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.357 OHM 2W 1% WW AXIAL
RWR80SR357FRRSL
RES 0.357 OHM 2W 1% WW AXIAL RWR80SR357FRRSL
RES 0.357ohm 2W 1% WW AXIAL

RES 0.357ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR357FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR357FRRSL-ND
Through Hole Resistors RWR80SR357FRRSL-ND
357 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR357FRRSL RWR80SR357FRRSL RWR80SR357FRRSL-ND
Product Name Wirewound Resistors RES 0.357 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3570 ohms 0.3570 ohms 0.3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details