Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR261FRRSL

Description
EGS-3-80 .261 1% RWR80SR261FR RSL
Request a Quote Datasheet
Description
EGS-3-80 .261 1% RWR80SR261FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR261FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR261FRRSL
Wirewound Resistors 3110-RWR80SR261FRRSL
EGS-3-80 .261 1% RWR80SR261FR RSL

EGS-3-80 .261 1% RWR80SR261FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR261FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR261FRRSL-ND
Through Hole Resistors RWR80SR261FRRSL-ND
261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.261 OHM 2W 1% WW AXIAL - RWR80SR261FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 2W 1% WW AXIAL
RWR80SR261FRRSL
RES 0.261 OHM 2W 1% WW AXIAL RWR80SR261FRRSL
RES 0.261ohm 2W 1% WW AXIAL

RES 0.261ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR261FRRSL RWR80SR261FRRSL-ND RWR80SR261FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.261 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers