Vishay Intertechnology, Inc. RES 0.309 OHM 2W 1% WW AXIAL RWR80SR309FRB12

Description
RES 0.309ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.309ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.309 OHM 2W 1% WW AXIAL - RWR80SR309FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.309 OHM 2W 1% WW AXIAL
RWR80SR309FRB12
RES 0.309 OHM 2W 1% WW AXIAL RWR80SR309FRB12
RES 0.309ohm 2W 1% WW AXIAL

RES 0.309ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR309FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR309FRB12-ND
Through Hole Resistors RWR80SR309FRB12-ND
309 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR309FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR309FRB12
Wirewound Resistors 3110-RWR80SR309FRB12
EGS-3-80 .309 1% RWR80SR309FR B12

EGS-3-80 .309 1% RWR80SR309FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR309FRB12 RWR80SR309FRB12-ND 3110-RWR80SR309FRB12
Product Name RES 0.309 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3090 ohms 0.3090 ohms 0.3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details