Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR383FRBSL

Description
EGS-3-80 .383 1% RWR80SR383FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .383 1% RWR80SR383FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR383FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR383FRBSL
Wirewound Resistors 3110-RWR80SR383FRBSL
EGS-3-80 .383 1% RWR80SR383FR BSL

EGS-3-80 .383 1% RWR80SR383FR BSL

Supplier's Site Datasheet
RES 0.383 OHM 2W 1% WW AXIAL - RWR80SR383FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 2W 1% WW AXIAL
RWR80SR383FRBSL
RES 0.383 OHM 2W 1% WW AXIAL RWR80SR383FRBSL
RES 0.383ohm 2W 1% WW AXIAL

RES 0.383ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR383FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR383FRBSL-ND
Through Hole Resistors RWR80SR383FRBSL-ND
383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR383FRBSL RWR80SR383FRBSL RWR80SR383FRBSL-ND
Product Name Wirewound Resistors RES 0.383 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers