Vishay Intertechnology, Inc. RES 0.412 OHM 2W 1% WW AXIAL RWR80SR412FRB12

Description
RES 0.412ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.412ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.412 OHM 2W 1% WW AXIAL - RWR80SR412FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.412 OHM 2W 1% WW AXIAL
RWR80SR412FRB12
RES 0.412 OHM 2W 1% WW AXIAL RWR80SR412FRB12
RES 0.412ohm 2W 1% WW AXIAL

RES 0.412ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR412FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR412FRB12
Wirewound Resistors 3110-RWR80SR412FRB12
EGS-3-80 .412 1% RWR80SR412FR B12

EGS-3-80 .412 1% RWR80SR412FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR412FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR412FRB12-ND
Through Hole Resistors RWR80SR412FRB12-ND
412 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR412FRB12 3110-RWR80SR412FRB12 RWR80SR412FRB12-ND
Product Name RES 0.412 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4120 ohms 0.4120 ohms 0.4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers