Vishay Intertechnology, Inc. RES 0.464 OHM 2W 1% WW AXIAL RWR80SR464FSRSL

Description
RES 0.464ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.464ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.464 OHM 2W 1% WW AXIAL - RWR80SR464FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 2W 1% WW AXIAL
RWR80SR464FSRSL
RES 0.464 OHM 2W 1% WW AXIAL RWR80SR464FSRSL
RES 0.464ohm 2W 1% WW AXIAL

RES 0.464ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR464FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR464FSRSL
Wirewound Resistors 3110-RWR80SR464FSRSL
EGS-3-80 .464 1% RWR80SR464FS RSL

EGS-3-80 .464 1% RWR80SR464FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR464FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR464FSRSL-ND
Through Hole Resistors RWR80SR464FSRSL-ND
464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR464FSRSL 3110-RWR80SR464FSRSL RWR80SR464FSRSL-ND
Product Name RES 0.464 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers