Vishay Intertechnology, Inc. RES 0.316 OHM 2W 1% WW AXIAL RWR80SR316FRB12

Description
RES 0.316ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.316ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 2W 1% WW AXIAL - RWR80SR316FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 2W 1% WW AXIAL
RWR80SR316FRB12
RES 0.316 OHM 2W 1% WW AXIAL RWR80SR316FRB12
RES 0.316ohm 2W 1% WW AXIAL

RES 0.316ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR316FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR316FRB12-ND
Through Hole Resistors RWR80SR316FRB12-ND
316 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR316FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR316FRB12
Wirewound Resistors 3110-RWR80SR316FRB12
EGS-3-80 .316 1% RWR80SR316FR B12

EGS-3-80 .316 1% RWR80SR316FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR316FRB12 RWR80SR316FRB12-ND 3110-RWR80SR316FRB12
Product Name RES 0.316 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details