Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR392FRRSL

Description
EGS-3-80 .392 1% RWR80SR392FR RSL
Request a Quote Datasheet
Description
EGS-3-80 .392 1% RWR80SR392FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR392FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR392FRRSL
Wirewound Resistors 3110-RWR80SR392FRRSL
EGS-3-80 .392 1% RWR80SR392FR RSL

EGS-3-80 .392 1% RWR80SR392FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR392FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR392FRRSL-ND
Through Hole Resistors RWR80SR392FRRSL-ND
392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.392 OHM 2W 1% WW AXIAL - RWR80SR392FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 2W 1% WW AXIAL
RWR80SR392FRRSL
RES 0.392 OHM 2W 1% WW AXIAL RWR80SR392FRRSL
RES 0.392ohm 2W 1% WW AXIAL

RES 0.392ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR392FRRSL RWR80SR392FRRSL-ND RWR80SR392FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.392 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 6661752 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers