Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR340FMRSL

Description
340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR340FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR340FMRSL-ND
Through Hole Resistors RWR80SR340FMRSL-ND
340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR340FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR340FMRSL
Wirewound Resistors 3110-RWR80SR340FMRSL
EGS-3-80 .34 1% RWR80SR340FM RSL

EGS-3-80 .34 1% RWR80SR340FM RSL

Supplier's Site Datasheet
RES 0.34 OHM 2W 1% WW AXIAL - RWR80SR340FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.34 OHM 2W 1% WW AXIAL
RWR80SR340FMRSL
RES 0.34 OHM 2W 1% WW AXIAL RWR80SR340FMRSL
RES 0.34ohm 2W 1% WW AXIAL

RES 0.34ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR340FMRSL-ND 3110-RWR80SR340FMRSL RWR80SR340FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.34 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3400 ohms 0.3400 ohms 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details