Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR422FRRSL

Description
EGS-3-80 .422 1% RWR80SR422FR RSL
Request a Quote Datasheet
Description
EGS-3-80 .422 1% RWR80SR422FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR422FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR422FRRSL
Wirewound Resistors 3110-RWR80SR422FRRSL
EGS-3-80 .422 1% RWR80SR422FR RSL

EGS-3-80 .422 1% RWR80SR422FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR422FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR422FRRSL-ND
Through Hole Resistors RWR80SR422FRRSL-ND
422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.422 OHM 2W 1% WW AXIAL - RWR80SR422FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 2W 1% WW AXIAL
RWR80SR422FRRSL
RES 0.422 OHM 2W 1% WW AXIAL RWR80SR422FRRSL
RES 0.422ohm 2W 1% WW AXIAL

RES 0.422ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR422FRRSL RWR80SR422FRRSL-ND RWR80SR422FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.422 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details